C & M Topline Plastic Tumbling Media

Description
Plastic Tumbler Media for Aluminum and Soft Metals Media Formulations (V) pre plate finish – This media is used where you need very light de burring and is used in the jewelry industry. It can also be used as a second step for parts that have already been de burred and you want a smoother finish for polishing. (X) general purpose – This is an excellent general purpose media for most aluminum alloys especially 6061-T6. It will produce fast burr removal, yet has good media life. (XV) higher wear – This media is very similar to the X , but is slightly more aggressive and will have a slightly higher wear rate. (Z-1) aggressive – This is a aggressive plastic media that will cut the harder aluminum alloys like 7075. It has a higher wear rate than the X , but will also give good burr removal and shorter run timed.
Description
Plastic Tumbler Media for Aluminum and Soft Metals Media Formulations (V) pre plate finish – This media is used where you need very light de burring and is used in the jewelry industry. It can also be used as a second step for parts that have already been de burred and you want a smoother finish for polishing. (X) general purpose – This is an excellent general purpose media for most aluminum alloys especially 6061-T6. It will produce fast burr removal, yet has good media life. (XV) higher wear – This media is very similar to the X , but is slightly more aggressive and will have a slightly higher wear rate. (Z-1) aggressive – This is a aggressive plastic media that will cut the harder aluminum alloys like 7075. It has a higher wear rate than the X , but will also give good burr removal and shorter run timed.

Suppliers

Company
Product
Description
Supplier Links
Plastic Tumbling Media -  - C & M Topline
Goleta, CA, USA
Plastic Tumbling Media
Plastic Tumbling Media
Plastic Tumbler Media for Aluminum and Soft Metals Media Formulations (V) pre plate finish – This media is used where you need very light de burring and is used in the jewelry industry. It can also be used as a second step for parts that have already been de burred and you want a smoother finish for polishing. (X) general purpose – This is an excellent general purpose media for most aluminum alloys especially 6061-T6. It will produce fast burr removal, yet has good media life. (XV) higher wear – This media is very similar to the X , but is slightly more aggressive and will have a slightly higher wear rate. (Z-1) aggressive – This is a aggressive plastic media that will cut the harder aluminum alloys like 7075. It has a higher wear rate than the X , but will also give good burr removal and shorter run timed.

Plastic Tumbler Media for Aluminum and Soft Metals

Media Formulations

  • (V) pre plate finish – This media is used where you need very light de burring and is used in the jewelry industry. It can also be used as a second step for parts that have already been de burred and you want a smoother finish for polishing.
  • (X) general purpose – This is an excellent general purpose media for most aluminum alloys especially 6061-T6. It will produce fast burr removal, yet has good media life.
  • (XV) higher wear – This media is very similar to the X , but is slightly more aggressive and will have a slightly higher wear rate.
  • (Z-1) aggressive – This is a aggressive plastic media that will cut the harder aluminum alloys like 7075. It has a higher wear rate than the X , but will also give good burr removal and shorter run timed.
Supplier's Site

Technical Specifications

  C & M Topline
Product Category Plastic Media and Abrasives
Product Name Plastic Tumbling Media
Type / Shape Shaped Media; Cones; CutWire / Pins; Balls / Beads (Spherical); Triangles; Wedges; Pyramids; Stars
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Pellets -  - Union Process, Inc.
Union Process, Inc.
Specs
Applications Grinding / Ball Milling
View Details
Plasti-Grit - TYPE VI: Clear-Cut - Composition Materials Co., Inc.
Composition Materials Co., Inc.
Specs
Plastic Composition Type VI (e.g., Clear-Cut®)
Applications Tumbling, Vibratory or Mass Finishing; Blasting; Peening
View Details