C.I. Takiron Corporation Brushless motors C17B-14

Description
Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control circuit, which uses Hall ICs to detect the magnetic force of the rotor and electrically control its rotation. Additionally, the absence of brush and commutator friction results in a longer motor lifespan compared to brush motors. ●Features of brushless motors ・Long life Since there are no brushes, there is no wear on the brushes or commutator, so the motor's service life is determined by the bearing life. Therefore, selecting appropriate bearings can enable long-lasting motor usage. ・Smooth rotation (cogging-free) and high-speed rotation Our brushless motors have a slotless structure, enabling smooth rotation. Additionally, the absence of mechanical losses caused by brushes and commutators enables higher rotational speeds compared to core-less motors. ・Low Vibration and low noise The absence of mechanical contact between brushes and commutators allows for reduced vibration and noise compared to brush motors. ●Why choose our brushless motors? ・Output Shape Our strength lies in our ability to customize according to customer requirements, so we can consider the shape of the output shaft based on your needs. Please feel free to consult with us. The basic interface of our brushless motors includes terminals for supplying voltage to the windings U, V, and W, three outputs from the Hall ICs, and eight terminals including power supply and GND for the Hall ICs. ・Low Vibration and low noise Some of our customers have praised our motors for their low vibration and quiet operation. Our motors excel in applications where rotational noise is a concern, such as servo systems and fan-equipped masks. We have implemented measures to suppress imbalance caused by variations in magnets. ・Excellent controllability There are structures with slots to house the coils in the motors, and those without slots. While slots can prevent the motor from overheating, they also risk affecting motor performance and causing cogging. Our motors adopt a slotless structure, eliminating cogging and providing excellent controllability.
Request a Quote
Description
Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control circuit, which uses Hall ICs to detect the magnetic force of the rotor and electrically control its rotation. Additionally, the absence of brush and commutator friction results in a longer motor lifespan compared to brush motors. ●Features of brushless motors ・Long life Since there are no brushes, there is no wear on the brushes or commutator, so the motor's service life is determined by the bearing life. Therefore, selecting appropriate bearings can enable long-lasting motor usage. ・Smooth rotation (cogging-free) and high-speed rotation Our brushless motors have a slotless structure, enabling smooth rotation. Additionally, the absence of mechanical losses caused by brushes and commutators enables higher rotational speeds compared to core-less motors. ・Low Vibration and low noise The absence of mechanical contact between brushes and commutators allows for reduced vibration and noise compared to brush motors. ●Why choose our brushless motors? ・Output Shape Our strength lies in our ability to customize according to customer requirements, so we can consider the shape of the output shaft based on your needs. Please feel free to consult with us. The basic interface of our brushless motors includes terminals for supplying voltage to the windings U, V, and W, three outputs from the Hall ICs, and eight terminals including power supply and GND for the Hall ICs. ・Low Vibration and low noise Some of our customers have praised our motors for their low vibration and quiet operation. Our motors excel in applications where rotational noise is a concern, such as servo systems and fan-equipped masks. We have implemented measures to suppress imbalance caused by variations in magnets. ・Excellent controllability There are structures with slots to house the coils in the motors, and those without slots. While slots can prevent the motor from overheating, they also risk affecting motor performance and causing cogging. Our motors adopt a slotless structure, eliminating cogging and providing excellent controllability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brushless motors - C17B-14 - C.I. Takiron Corporation
Tokyo, Japan
Brushless motors
C17B-14
Brushless motors C17B-14
Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control circuit, which uses Hall ICs to detect the magnetic force of the rotor and electrically control its rotation. Additionally, the absence of brush and commutator friction results in a longer motor lifespan compared to brush motors. ●Features of brushless motors ・Long life Since there are no brushes, there is no wear on the brushes or commutator, so the motor's service life is determined by the bearing life. Therefore, selecting appropriate bearings can enable long-lasting motor usage. ・Smooth rotation (cogging-free) and high-speed rotation Our brushless motors have a slotless structure, enabling smooth rotation. Additionally, the absence of mechanical losses caused by brushes and commutators enables higher rotational speeds compared to core-less motors. ・Low Vibration and low noise The absence of mechanical contact between brushes and commutators allows for reduced vibration and noise compared to brush motors. ●Why choose our brushless motors? ・Output Shape Our strength lies in our ability to customize according to customer requirements, so we can consider the shape of the output shaft based on your needs. Please feel free to consult with us. The basic interface of our brushless motors includes terminals for supplying voltage to the windings U, V, and W, three outputs from the Hall ICs, and eight terminals including power supply and GND for the Hall ICs. ・Low Vibration and low noise Some of our customers have praised our motors for their low vibration and quiet operation. Our motors excel in applications where rotational noise is a concern, such as servo systems and fan-equipped masks. We have implemented measures to suppress imbalance caused by variations in magnets. ・Excellent controllability There are structures with slots to house the coils in the motors, and those without slots. While slots can prevent the motor from overheating, they also risk affecting motor performance and causing cogging. Our motors adopt a slotless structure, eliminating cogging and providing excellent controllability.

Description of Brushless motors

●What is a brushless motor?

Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control circuit, which uses Hall ICs to detect the magnetic force of the rotor and electrically control its rotation. Additionally, the absence of brush and commutator friction results in a longer motor lifespan compared to brush motors.


●Features of brushless motors

・Long life
Since there are no brushes, there is no wear on the brushes or commutator, so the motor's service life is determined by the bearing life.
Therefore, selecting appropriate bearings can enable long-lasting motor usage.

・Smooth rotation (cogging-free) and high-speed rotation
Our brushless motors have a slotless structure, enabling smooth rotation.
Additionally, the absence of mechanical losses caused by brushes and commutators enables higher rotational speeds compared to core-less motors.

・Low Vibration and low noise
The absence of mechanical contact between brushes and commutators allows for reduced vibration and noise compared to brush motors.


●Why choose our brushless motors?

・Output Shape
Our strength lies in our ability to customize according to customer requirements, so we can consider the shape of the output shaft based on your needs. Please feel free to consult with us. The basic interface of our brushless motors includes terminals for supplying voltage to the windings U, V, and W, three outputs from the Hall ICs, and eight terminals including power supply and GND for the Hall ICs.

・Low Vibration and low noise
Some of our customers have praised our motors for their low vibration and quiet operation. Our motors excel in applications where rotational noise is a concern, such as servo systems and fan-equipped masks. We have implemented measures to suppress imbalance caused by variations in magnets.

・Excellent controllability
There are structures with slots to house the coils in the motors, and those without slots. While slots can prevent the motor from overheating, they also risk affecting motor performance and causing cogging. Our motors adopt a slotless structure, eliminating cogging and providing excellent controllability.

Supplier's Site

Technical Specifications

  C.I. Takiron Corporation
Product Category Brushless Motors
Product Number C17B-14
Product Name Brushless motors
Motor Type DC Motor
DC Voltage Range 7.2 VDC
Output Power 0.0125 HP
Continuous Current 0.1770 amps
Continuous Torque 0.2 In-lbs (0.1930 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C17B-25 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 6.8 VDC
Output Power 0.0016 HP
View Details
Brushless motors - C17B-11 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless motors - C17B-15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 7.4 VDC
Output Power 0.0095 HP
View Details
Brushless motors - C17B-17 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 7.4 VDC
Output Power 0.0149 HP
View Details