C-Change, Inc. Reservoir Access Manifold ST (Single Tube) 3X1

Description
RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The ST RAM has a female pipe thread breather port located in the back of the body. The breather port sizes are 3/8′, 3/4′ and 1′ respectively for the three RAM body sizes. The breather port air area may be reduced due to larger tubes. SUCTION The suction tube (not supplied) can be inserted through the top or bottom of the cartridge. This depends on the tube being bent or straight. A straight suction tube can be expelled if the reservoir as excessive pressure. The tube can be any length allowing the suction tube to reach the bottom of the reservoir for maximum efficiency. OVERFLOW The overflow port allows access to the reservoir air space. In an overflow situation the air space is filled with fluid and can over pressurize the reservoir. When the overflow port is connected to another tote, drum or reservoir the fluid has an escape route preventing over pressurization. The overflow or the return port can be used and is located in the body. CARTRIDGE THREAD RETURN TUBE DIA. (R) SUCTION TUBE DIA. (S) QD SIZE (S) .25′ n/a .31” .37” .37” n/a .37” .50” .50” n/a .50” .75” .75” n/a .62” .75” 1” n/a .87” 1” 1.25” n/a 1” 1” 1.50” n/a 1.25” 1.25′ 2” n/a 1.50” 1.50”
Description
RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The ST RAM has a female pipe thread breather port located in the back of the body. The breather port sizes are 3/8′, 3/4′ and 1′ respectively for the three RAM body sizes. The breather port air area may be reduced due to larger tubes. SUCTION The suction tube (not supplied) can be inserted through the top or bottom of the cartridge. This depends on the tube being bent or straight. A straight suction tube can be expelled if the reservoir as excessive pressure. The tube can be any length allowing the suction tube to reach the bottom of the reservoir for maximum efficiency. OVERFLOW The overflow port allows access to the reservoir air space. In an overflow situation the air space is filled with fluid and can over pressurize the reservoir. When the overflow port is connected to another tote, drum or reservoir the fluid has an escape route preventing over pressurization. The overflow or the return port can be used and is located in the body. CARTRIDGE THREAD RETURN TUBE DIA. (R) SUCTION TUBE DIA. (S) QD SIZE (S) .25′ n/a .31” .37” .37” n/a .37” .50” .50” n/a .50” .75” .75” n/a .62” .75” 1” n/a .87” 1” 1.25” n/a 1” 1” 1.50” n/a 1.25” 1.25′ 2” n/a 1.50” 1.50”

Suppliers

Company
Product
Description
Supplier Links
Reservoir Access Manifold - ST (Single Tube) 3X1 - C-Change, Inc.
Gold River, CA, USA
Reservoir Access Manifold
ST (Single Tube) 3X1
Reservoir Access Manifold ST (Single Tube) 3X1
RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The ST RAM has a female pipe thread breather port located in the back of the body. The breather port sizes are 3/8′, 3/4′ and 1′ respectively for the three RAM body sizes. The breather port air area may be reduced due to larger tubes. SUCTION The suction tube (not supplied) can be inserted through the top or bottom of the cartridge. This depends on the tube being bent or straight. A straight suction tube can be expelled if the reservoir as excessive pressure. The tube can be any length allowing the suction tube to reach the bottom of the reservoir for maximum efficiency. OVERFLOW The overflow port allows access to the reservoir air space. In an overflow situation the air space is filled with fluid and can over pressurize the reservoir. When the overflow port is connected to another tote, drum or reservoir the fluid has an escape route preventing over pressurization. The overflow or the return port can be used and is located in the body. CARTRIDGE THREAD RETURN TUBE DIA. (R) SUCTION TUBE DIA. (S) QD SIZE (S) .25′ n/a .31” .37” .37” n/a .37” .50” .50” n/a .50” .75” .75” n/a .62” .75” 1” n/a .87” 1” 1.25” n/a 1” 1” 1.50” n/a 1.25” 1.25′ 2” n/a 1.50” 1.50”

RAMs supply down tubes accessing fluids inside reservoirs and gearboxes

AIR BREATHER

The ST RAM has a female pipe thread breather port located in the back of the body. The breather port sizes are 3/8″, 3/4″ and 1″ respectively for the three RAM body sizes. The breather port air area may be reduced due to larger tubes.

SUCTION

The suction tube (not supplied) can be inserted through the top or bottom of the cartridge. This depends on the tube being bent or straight. A straight suction tube can be expelled if the reservoir as excessive pressure. The tube can be any length allowing the suction tube to reach the bottom of the reservoir for maximum efficiency.

OVERFLOW

The overflow port allows access to the reservoir air space. In an overflow situation the air space is filled with fluid and can over pressurize the reservoir. When the overflow port is connected to another tote, drum or reservoir the fluid has an escape route preventing over pressurization. The overflow or the return port can be used and is located in the body.

CARTRIDGE THREAD

RETURN TUBE DIA. (R)

SUCTION TUBE DIA. (S)

QD SIZE (S)

.25″

n/a

.31”

.37”

.37”

n/a

.37”

.50”

.50”

n/a

.50”

.75”

.75”

n/a

.62”

.75”

1”

n/a

.87”

1”

1.25”

n/a

1”

1”

1.50”

n/a

1.25”

1.25″

2”

n/a

1.50”

1.50”

Supplier's Site

Technical Specifications

  C-Change, Inc.
Product Category Manifolds and Manifold Systems
Product Number ST (Single Tube) 3X1
Product Name Reservoir Access Manifold
Application Hydraulic
Supply 1
Outlet 2
Unlock Full Specs
to access all available technical data

Similar Products

ES, ESO Valve Manifold - 26081-8 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Connection block - MHP1-PR4-3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details