C-Change, Inc. Reservoir Access Manifold BD (Bolt Down) 5X1

Description
RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The top and bottom of the BD6B comes with a 2.88′ 6 bolt standard pattern. The user may attach their existing bayonet style filler-breather cap. It also comes with a top 1′ female pipe thread to accommodate upgrading to a more efficient filter. SUCTION Standard with a 1′ OD x 7′ long straight beaded suction tube. The user can attach a suction hose (not supplied) and position the hose near the bottom of the reservoir. RETURN Standard with a 3/4′ OD x 5′ long beaded return tube. The tube is bent 10 degrees to separate the suction and return flows. The user can attach a return hose (not supplied) and position the hose on the opposite side of the baffle. OVERFLOW The 3/4′ female pipe thread overflow port allows access to the reservoir air gap space. In an overflow situation the air space is filled with fluid and can over pressurize the reservoir. When a hose is connected to the overflow and attached to another RAM’s overflow port or drum with an air vent the fluid has an escape route preventing over pressurization. SAMPLING PORT The sample port is located on the side of the ram. A push-to-connect tube fitting is inserted into the interior sampling port to accommodate a 1/4′ OD tube (not supplied). The sampling tube may be attached to either down tube using nylon ties allowing for consistent, safe, easy oil sampling deep within the reservoir.
Description
RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The top and bottom of the BD6B comes with a 2.88′ 6 bolt standard pattern. The user may attach their existing bayonet style filler-breather cap. It also comes with a top 1′ female pipe thread to accommodate upgrading to a more efficient filter. SUCTION Standard with a 1′ OD x 7′ long straight beaded suction tube. The user can attach a suction hose (not supplied) and position the hose near the bottom of the reservoir. RETURN Standard with a 3/4′ OD x 5′ long beaded return tube. The tube is bent 10 degrees to separate the suction and return flows. The user can attach a return hose (not supplied) and position the hose on the opposite side of the baffle. OVERFLOW The 3/4′ female pipe thread overflow port allows access to the reservoir air gap space. In an overflow situation the air space is filled with fluid and can over pressurize the reservoir. When a hose is connected to the overflow and attached to another RAM’s overflow port or drum with an air vent the fluid has an escape route preventing over pressurization. SAMPLING PORT The sample port is located on the side of the ram. A push-to-connect tube fitting is inserted into the interior sampling port to accommodate a 1/4′ OD tube (not supplied). The sampling tube may be attached to either down tube using nylon ties allowing for consistent, safe, easy oil sampling deep within the reservoir.

Suppliers

Company
Product
Description
Supplier Links
Reservoir Access Manifold - BD (Bolt Down) 5X1 - C-Change, Inc.
Gold River, CA, USA
Reservoir Access Manifold
BD (Bolt Down) 5X1
Reservoir Access Manifold BD (Bolt Down) 5X1
RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The top and bottom of the BD6B comes with a 2.88′ 6 bolt standard pattern. The user may attach their existing bayonet style filler-breather cap. It also comes with a top 1′ female pipe thread to accommodate upgrading to a more efficient filter. SUCTION Standard with a 1′ OD x 7′ long straight beaded suction tube. The user can attach a suction hose (not supplied) and position the hose near the bottom of the reservoir. RETURN Standard with a 3/4′ OD x 5′ long beaded return tube. The tube is bent 10 degrees to separate the suction and return flows. The user can attach a return hose (not supplied) and position the hose on the opposite side of the baffle. OVERFLOW The 3/4′ female pipe thread overflow port allows access to the reservoir air gap space. In an overflow situation the air space is filled with fluid and can over pressurize the reservoir. When a hose is connected to the overflow and attached to another RAM’s overflow port or drum with an air vent the fluid has an escape route preventing over pressurization. SAMPLING PORT The sample port is located on the side of the ram. A push-to-connect tube fitting is inserted into the interior sampling port to accommodate a 1/4′ OD tube (not supplied). The sampling tube may be attached to either down tube using nylon ties allowing for consistent, safe, easy oil sampling deep within the reservoir.

RAMs supply down tubes accessing fluids inside reservoirs and gearboxes

AIR BREATHER

The top and bottom of the BD6B comes with a 2.88″ 6 bolt standard pattern. The user may attach their existing bayonet style filler-breather cap. It also comes with a top 1″ female pipe thread to accommodate upgrading to a more efficient filter.

SUCTION

Standard with a 1″ OD x 7″ long straight beaded suction tube. The user can attach a suction hose (not supplied) and position the hose near the bottom of the reservoir.

RETURN

Standard with a 3/4″ OD x 5″ long beaded return tube. The tube is bent 10 degrees to separate the suction and return flows. The user can attach a return hose (not supplied) and position the hose on the opposite side of the baffle.

OVERFLOW

The 3/4″ female pipe thread overflow port allows access to the reservoir air gap space. In an overflow situation the air space is filled with fluid and can over pressurize the reservoir. When a hose is connected to the overflow and attached to another RAM’s overflow port or drum with an air vent the fluid has an escape route preventing over pressurization.

SAMPLING PORT

The sample port is located on the side of the ram. A push-to-connect tube fitting is inserted into the interior sampling port to accommodate a 1/4″ OD tube (not supplied). The sampling tube may be attached to either down tube using nylon ties allowing for consistent, safe, easy oil sampling deep within the reservoir.

Supplier's Site

Technical Specifications

  C-Change, Inc.
Product Category Manifolds and Manifold Systems
Product Number BD (Bolt Down) 5X1
Product Name Reservoir Access Manifold
Application Hydraulic
Supply 1
Outlet 4
Unlock Full Specs
to access all available technical data

Similar Products

Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Multi-pin - CPV18-VI-P6-1/4-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Semi Automatic Gas Cabinet Systems for Handling Toxic and Flammable Process Specialty Gases in High Tech -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Application Gas
Body Material Stainless
View Details