C & C Lift Truck, Inc. COMFORT KING ANTI-STATIC ROLLS HZC83836

Description
3/8" patented Zedlan™ chemical resistance foam, anti-fatigue matting. Provides 3 times the resilience of vinyl foam mats. Designed with ergonomics in mind -- by inducing natural flexing of muscles, these mats reduce the build up of lactic acid that causes fatigue. Greater resilience reduces strain on feet, ankles, legs and lower back. Abrasion and slip resistant -- surface is easy to clean. Fully beveled edges reduce tripping. Anti-static matting (10 9 ohms per square) features grounding cords. Available in Royal Blue, Black or Steel Gray -- please specify. FOB Shipping Point.
Description
3/8" patented Zedlan™ chemical resistance foam, anti-fatigue matting. Provides 3 times the resilience of vinyl foam mats. Designed with ergonomics in mind -- by inducing natural flexing of muscles, these mats reduce the build up of lactic acid that causes fatigue. Greater resilience reduces strain on feet, ankles, legs and lower back. Abrasion and slip resistant -- surface is easy to clean. Fully beveled edges reduce tripping. Anti-static matting (10 9 ohms per square) features grounding cords. Available in Royal Blue, Black or Steel Gray -- please specify. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
COMFORT KING ANTI-STATIC ROLLS - HZC83836 - C & C Lift Truck, Inc.
Edison, NJ, USA
COMFORT KING ANTI-STATIC ROLLS
HZC83836
COMFORT KING ANTI-STATIC ROLLS HZC83836
3/8" patented Zedlan™ chemical resistance foam, anti-fatigue matting. Provides 3 times the resilience of vinyl foam mats. Designed with ergonomics in mind -- by inducing natural flexing of muscles, these mats reduce the build up of lactic acid that causes fatigue. Greater resilience reduces strain on feet, ankles, legs and lower back. Abrasion and slip resistant -- surface is easy to clean. Fully beveled edges reduce tripping. Anti-static matting (10 9 ohms per square) features grounding cords. Available in Royal Blue, Black or Steel Gray -- please specify. FOB Shipping Point.
  • 3/8" patented Zedlan™ chemical resistance foam, anti-fatigue matting.
  • Provides 3 times the resilience of vinyl foam mats.

Designed with ergonomics in mind -- by inducing natural flexing of muscles, these mats reduce the build up of lactic acid that causes fatigue. Greater resilience reduces strain on feet, ankles, legs and lower back. Abrasion and slip resistant -- surface is easy to clean. Fully beveled edges reduce tripping. Anti-static matting (10 9 ohms per square) features grounding cords. Available in Royal Blue, Black or Steel Gray -- please specify. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Industrial Floor Mats
Product Number HZC83836
Product Name COMFORT KING ANTI-STATIC ROLLS
Mat Type Anti-Static
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Electrical Safety Mats - 2382592 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 23.62 inch (600 mm)
View Details