C&B ELECTRONICS SHENZHEN CO., LTD
TPAN0263F360RK9 -- CHIP RESISTOR - SURFACE MOUNT
C&B Electronics Shenzhen CO., LTD
Chip Resistor - Surface Mount
TPAN0263F360RK9
Description
RES 360 OHM 50W 1% TO263
Request a Quote
Email Supplier
Datasheet
Description
RES 360 OHM 50W 1% TO263
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4506-TPAN0263F360RK9-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
TO-263-3, D2PAK
|
|
Resistance Range
|
360 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0220 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details