C&B ELECTRONICS SHENZHEN CO., LTD
TPAN0263F30R0K9 -- CHIP RESISTOR - SURFACE MOUNT
C&B Electronics Shenzhen CO., LTD
Chip Resistor - Surface Mount
TPAN0263F30R0K9
Description
RES 30 OHM 50W 1% TO263
Request a Quote
Email Supplier
Datasheet
Description
RES 30 OHM 50W 1% TO263
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4506-TPAN0263F30R0K9-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
TO-263-3, D2PAK
|
|
Resistance Range
|
30 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
0.5000 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Category / Application
High Voltage Resistor
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
KOA Speer Electronics, Inc.
Resistance Range
1200 ohms
Power Rating
15 watts
View Details