C&B Electronics Shenzhen CO., LTD Chip Resistor - Surface Mount TPAL0263D47R0K9

Description
RES 47 OHM 35W 0.5% TO263
Request a Quote Datasheet
Description
RES 47 OHM 35W 0.5% TO263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4506-TPAL0263D47R0K9-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4506-TPAL0263D47R0K9-ND
Chip Resistor - Surface Mount 4506-TPAL0263D47R0K9-ND
RES 47 OHM 35W 0.5% TO263

RES 47 OHM 35W 0.5% TO263

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4506-TPAL0263D47R0K9-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details