RES 30 OHM 35W 0.5% TO263
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-TPAL0263D30R0K9-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-263-3, D2PAK |
| Resistance Range | 30 ohms |