C&B Electronics Shenzhen CO., LTD Through Hole Resistors TPAL0220F5R10K9

Description
RES 5.1 OHMS 35W 1% TO220
Request a Quote Datasheet
Description
RES 5.1 OHMS 35W 1% TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4506-TPAL0220F5R10K9-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4506-TPAL0220F5R10K9-ND
Through Hole Resistors 4506-TPAL0220F5R10K9-ND
RES 5.1 OHMS 35W 1% TO220

RES 5.1 OHMS 35W 1% TO220

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4506-TPAL0220F5R10K9-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details