C&B ELECTRONICS SHENZHEN CO., LTD
TPAL0220F220RK9 -- THROUGH HOLE RESISTORS
C&B Electronics Shenzhen CO., LTD
Through Hole Resistors
TPAL0220F220RK9
Description
RES 220 OHM 35W 1% T0220
Request a Quote
Email Supplier
Datasheet
Description
RES 220 OHM 35W 1% T0220
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4506-TPAL0220F220RK9-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
TO-220-2
|
|
Resistance Range
|
220 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Temperature Coefficient
1200 ±ppm/°C
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers