C&B Electronics Shenzhen CO., LTD Through Hole Resistors TPAL0220D9R10K9

Description
RES 9.1 OHM 35W 0.5% T0220
Request a Quote Datasheet
Description
RES 9.1 OHM 35W 0.5% T0220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4506-TPAL0220D9R10K9-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4506-TPAL0220D9R10K9-ND
Through Hole Resistors 4506-TPAL0220D9R10K9-ND
RES 9.1 OHM 35W 0.5% T0220

RES 9.1 OHM 35W 0.5% T0220

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4506-TPAL0220D9R10K9-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details