RES 680 OHM 35W 0.5% T0220
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-TPAL0220D680RK9-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-220-2 |
| Resistance Range | 680 ohms |