C&B Electronics Shenzhen CO., LTD Through Hole Resistors TPAL0220D56R0K9

Description
RES 56 OHM 35W 0.5% T0220
Request a Quote Datasheet
Description
RES 56 OHM 35W 0.5% T0220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4506-TPAL0220D56R0K9-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4506-TPAL0220D56R0K9-ND
Through Hole Resistors 4506-TPAL0220D56R0K9-ND
RES 56 OHM 35W 0.5% T0220

RES 56 OHM 35W 0.5% T0220

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4506-TPAL0220D56R0K9-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details