RES CHAS MNT 20 OHM 1% 60W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-SQLR60W0F20R0R9-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Radial, Rect. Case |
| Resistance Range | 20 ohms |