C&B ELECTRONICS SHENZHEN CO., LTD
SOTC0227F10R0KZ -- CHASSIS MOUNT RESISTORS
C&B Electronics Shenzhen CO., LTD
Chassis Mount Resistors
SOTC0227F10R0KZ
Description
300W SOT227 10 OHM 1%
Request a Quote
Email Supplier
Datasheet
Description
300W SOT227 10 OHM 1%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4506-SOTC0227F10R0KZ-ND |
|
Product Name
|
Chassis Mount Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
SOT-227-4
|
|
Resistance Range
|
10 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
0.0015 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Temperature Coefficient
260 ±ppm/°C
View Details