RF RES 50 OHM DC-6GHZ 12W 5%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-RFPR1206J50R0S012E9-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use; High Frequency |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Resistance Range | 50 ohms |