C&B Electronics Shenzhen CO., LTD Chip Resistor - Surface Mount RFPR1206G50R0S008E9

Description
RF RES 50 OHM DC-6GHZ 8W 2%
Request a Quote Datasheet
Description
RF RES 50 OHM DC-6GHZ 8W 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4506-RFPR1206G50R0S008E9-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4506-RFPR1206G50R0S008E9-ND
Chip Resistor - Surface Mount 4506-RFPR1206G50R0S008E9-ND
RF RES 50 OHM DC-6GHZ 8W 2%

RF RES 50 OHM DC-6GHZ 8W 2%

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4506-RFPR1206G50R0S008E9-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD204GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details