C&B Electronics Shenzhen CO., LTD 60mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+125℃ 39.2kΩ 0402 Chip Resistor - Surface Mount ROHS PTFR0402B39K2P9

Description
60mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+125℃ 39.2kΩ 0402 Chip Resistor - Surface Mount ROHS
Description
60mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+125℃ 39.2kΩ 0402 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
60mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+125℃ 39.2kΩ 0402 Chip Resistor - Surface Mount ROHS - 15925-PTFR0402B39K2P9 - Utmel Electronic Limited
Hong Kong, China
60mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+125℃ 39.2kΩ 0402 Chip Resistor - Surface Mount ROHS
15925-PTFR0402B39K2P9
60mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+125℃ 39.2kΩ 0402 Chip Resistor - Surface Mount ROHS 15925-PTFR0402B39K2P9
60mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+125℃ 39.2kΩ 0402 Chip Resistor - Surface Mount ROHS

60mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+125℃ 39.2kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 15925-PTFR0402B39K2P9
Product Name 60mW Thin Film Resistor 75V ±25ppm/℃ ±0.1% -55℃~+125℃ 39.2kΩ 0402 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD755JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details