0.003 OHM 1% 5W 50PPM/C
RES 0.003 OHM 1% 5W 3920
RES 0.003 OHM 1% 5W 3920
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-PEWK3920F3L00Q9TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 3920 |
| Resistance Range | 0.0030 ohms |