0.001 OHM 0.5% 7W 75PPM/C
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-PEWF2726D1L00A9TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Strip, C Bend |
| Resistance Range | 1.00E-3 ohms |