0.025 OHMS 0.1% 1W 15PPM/C
0.025 OHMS 0.1% 1W 15PPM/C
0.025 OHMS 0.1% 1W 15PPM/C
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-PCSR2512BR025M6DKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2512; 2512 |
| Resistance Range | 0.0250 ohms |