POT 50K OHM 2W WIREWOUND LINEAR
| DigiKey | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 4506-MWPP3590C50K0Q9-ND |
| Product Name | Rotary Potentiometers, Rheostats |
| Category / Application | General Use |
| Mounting / Packaging | Panel Mount (Bushing) |
| Resistance Range | 50000 ohms |