7.5K OHM 0.1% 0.75W 5PPM/
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-MMFR5215B7K50V9-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |