C&B ELECTRONICS SHENZHEN CO., LTD
MMFR5215B300RV9 -- THROUGH HOLE RESISTORS
C&B Electronics Shenzhen CO., LTD
Through Hole Resistors
MMFR5215B300RV9
Description
300 OHM 0.1% 0.75W 5PPM/
Request a Quote
Email Supplier
Datasheet
Description
300 OHM 0.1% 0.75W 5PPM/
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4506-MMFR5215B300RV9-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
MetalFilm
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
300 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
1 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers