5.6 OHM 1% 1W 50PPM/C
5.6 OHM 1% 1W 50PPM/C
5.6 OHM 1% 1W 50PPM/C
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-MFCR1206F5R60QHRTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Resistance Range | 5.6 ohms |