C&B Electronics Shenzhen CO., LTD Through Hole Resistors HVLR2505F1K20K9

Description
RES 1.2K OHM 1% 1.2W AXIAL
Request a Quote Datasheet
Description
RES 1.2K OHM 1% 1.2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4506-HVLR2505F1K20K9-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4506-HVLR2505F1K20K9-ND
Through Hole Resistors 4506-HVLR2505F1K20K9-ND
RES 1.2K OHM 1% 1.2W AXIAL

RES 1.2K OHM 1% 1.2W AXIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4506-HVLR2505F1K20K9-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers