C&B ELECTRONICS SHENZHEN CO., LTD
HVLR2408F3M90K9 -- THROUGH HOLE RESISTORS
C&B Electronics Shenzhen CO., LTD
Through Hole Resistors
HVLR2408F3M90K9
Description
RES 3.9M OHM 1% 2W AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 3.9M OHM 1% 2W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4506-HVLR2408F3M90K9-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use; High Voltage Resistor
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
3.30E6 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details