C&B ELECTRONICS SHENZHEN CO., LTD
HVLR2408F1K10K9 -- THROUGH HOLE RESISTORS
C&B Electronics Shenzhen CO., LTD
Through Hole Resistors
HVLR2408F1K10K9
Description
RES 1.1K OHM 1% 2W AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 1.1K OHM 1% 2W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4506-HVLR2408F1K10K9-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use; High Voltage Resistor
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
0.0068 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers