RES 390M OHM 1% 10W AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-HVLR1029F390MK9-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 1 +/- % |