C&B Electronics Shenzhen CO., LTD Through Hole Resistors APLR1000J3K30SE

Description
RES 3.3K OHMS 5000V PULSE 1000J
Request a Quote Datasheet
Description
RES 3.3K OHMS 5000V PULSE 1000J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4506-APLR1000J3K30SE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4506-APLR1000J3K30SE-ND
Through Hole Resistors 4506-APLR1000J3K30SE-ND
RES 3.3K OHMS 5000V PULSE 1000J

RES 3.3K OHMS 5000V PULSE 1000J

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4506-APLR1000J3K30SE-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details