5 OHM 2.5W 1500V PULSE 260J
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-250AEC5R0KBS-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use; High Voltage Resistor |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 5 ohms |
| Tolerance | 10 +/- % |