C&B ELECTRONICS (SHENZHEN) CO., LTD.
SEWF3920F4L00P9 -- CHIP RESISTOR - SURFACE MOUNT
C&B Electronics (Shenzhen) Co., Ltd.
Chip Resistor - Surface Mount
SEWF3920F4L00P9
Description
RES 0.004 OHM 1% 4W 3920
Description
RES 0.004 OHM 1% 4W 3920
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
SEWF3920F4L00P9 |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
MetalAlloy
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
High Voltage Resistor
Technology / Construction
Thick Film (Chip); Thick Film
Chip Resistor Package Size
1206
View Details
Resistance Range
0.0220 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Packing Method
Tape Reel
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details