C/A Design Racks 3750210

Description
"Metal, Aluminum Equipment Cabinet Enclosed, Bottom, Sides, Top 11.811"" L x 13.724"" W x 6.551"" H (300.00mm x 348.60mm x 166.40mm) Gray, Turquoise"
Request a Quote Datasheet
Description
"Metal, Aluminum Equipment Cabinet Enclosed, Bottom, Sides, Top 11.811"" L x 13.724"" W x 6.551"" H (300.00mm x 348.60mm x 166.40mm) Gray, Turquoise"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - 6387-3750210-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Aluminum Equipment Cabinet Enclosed, Bottom, Sides, Top 11.811"" L x 13.724"" W x 6.551"" H (300.00mm x 348.60mm x 166.40mm) Gray, Turquoise"

"Metal, Aluminum Equipment Cabinet Enclosed, Bottom, Sides, Top 11.811"" L x 13.724"" W x 6.551"" H (300.00mm x 348.60mm x 166.40mm) Gray, Turquoise"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 6387-3750210-ND
Product Name Racks
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWM2412U26BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 27.75 inch (705 mm)
Width 24.68 inch (627 mm)
View Details
2 suppliers
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details