ByteSpeed ByteSpeed t50 Thin Client

Description
The ByteSpeed t50 Thin Client will be available December 1st, 2011. The t50 Thin Client is a "remote access device" used to access your desktop and applications that are hosted on a centralized server or servers. With the support of Remote Desktop Protocol, the t50 Thin Client can be used to create virtual and session-based desktop experiences from many Remote Desktop Protocol-capable operating systems. Low total cost of ownership Additional computing access is as simple as adding more I/O devices. The total cost of ownership is then drastically reduced. Slim and quiet design The t50 Thin Client is feather light, and its slim design allows it to be mounted to the back of a monitor with a VESA mount. Together with its fanless design, t50L helps create a simple and noiseless workplace environment. Simple click and play The t50 Thin Client connects to the host server with a Remote Desktop connection. Just click the shortcut for a Remote Desktop session, you can immediately start a session and enjoy the computing resources. Rich remote user experience With RemoteFX support, the t50 thin client can provide a rich, efficient, and “local” computing experience for remote users. Easy management and maintenance Since all computing tasks are mainly performed on a server, all hardware and software issues are significantly reduced on the client side. All user management, software installations, system management, and upgrades are done on a single server. Dimensions: 120mm (w) x 80mm (d) x 28mm (h) Weight: 154g The t50 Thin Client is backed by our excellent ByteSpeed 3 year standard warranty. Base Configuration: Components included in this system: Processor: TI ARM 1.0 GHz System Memory: 256MB The graphics controller supports the following resolutions: 800x600, 1024x768, 1280x720 (NOTE: resolutions of your monitors may vary) I/O Ports: 1 VGA, 2 front USB, 2 rear USB, 1 RJ45, 1 headphone, 1 microphone, 1 DC IN, 1 Kensington lock slot Ethernet: 10/100MB
Description
The ByteSpeed t50 Thin Client will be available December 1st, 2011. The t50 Thin Client is a "remote access device" used to access your desktop and applications that are hosted on a centralized server or servers. With the support of Remote Desktop Protocol, the t50 Thin Client can be used to create virtual and session-based desktop experiences from many Remote Desktop Protocol-capable operating systems. Low total cost of ownership Additional computing access is as simple as adding more I/O devices. The total cost of ownership is then drastically reduced. Slim and quiet design The t50 Thin Client is feather light, and its slim design allows it to be mounted to the back of a monitor with a VESA mount. Together with its fanless design, t50L helps create a simple and noiseless workplace environment. Simple click and play The t50 Thin Client connects to the host server with a Remote Desktop connection. Just click the shortcut for a Remote Desktop session, you can immediately start a session and enjoy the computing resources. Rich remote user experience With RemoteFX support, the t50 thin client can provide a rich, efficient, and “local” computing experience for remote users. Easy management and maintenance Since all computing tasks are mainly performed on a server, all hardware and software issues are significantly reduced on the client side. All user management, software installations, system management, and upgrades are done on a single server. Dimensions: 120mm (w) x 80mm (d) x 28mm (h) Weight: 154g The t50 Thin Client is backed by our excellent ByteSpeed 3 year standard warranty. Base Configuration: Components included in this system: Processor: TI ARM 1.0 GHz System Memory: 256MB The graphics controller supports the following resolutions: 800x600, 1024x768, 1280x720 (NOTE: resolutions of your monitors may vary) I/O Ports: 1 VGA, 2 front USB, 2 rear USB, 1 RJ45, 1 headphone, 1 microphone, 1 DC IN, 1 Kensington lock slot Ethernet: 10/100MB

Suppliers

Company
Product
Description
Supplier Links
The ByteSpeed t50 Thin Client will be available December 1st, 2011. The t50 Thin Client is a "remote access device" used to access your desktop and applications that are hosted on a centralized server or servers. With the support of Remote Desktop Protocol, the t50 Thin Client can be used to create virtual and session-based desktop experiences from many Remote Desktop Protocol-capable operating systems. Low total cost of ownership Additional computing access is as simple as adding more I/O devices. The total cost of ownership is then drastically reduced. Slim and quiet design The t50 Thin Client is feather light, and its slim design allows it to be mounted to the back of a monitor with a VESA mount. Together with its fanless design, t50L helps create a simple and noiseless workplace environment. Simple click and play The t50 Thin Client connects to the host server with a Remote Desktop connection. Just click the shortcut for a Remote Desktop session, you can immediately start a session and enjoy the computing resources. Rich remote user experience With RemoteFX support, the t50 thin client can provide a rich, efficient, and “local” computing experience for remote users. Easy management and maintenance Since all computing tasks are mainly performed on a server, all hardware and software issues are significantly reduced on the client side. All user management, software installations, system management, and upgrades are done on a single server. Dimensions: 120mm (w) x 80mm (d) x 28mm (h) Weight: 154g The t50 Thin Client is backed by our excellent ByteSpeed 3 year standard warranty. Base Configuration: Components included in this system: Processor: TI ARM 1.0 GHz System Memory: 256MB The graphics controller supports the following resolutions: 800x600, 1024x768, 1280x720 (NOTE: resolutions of your monitors may vary) I/O Ports: 1 VGA, 2 front USB, 2 rear USB, 1 RJ45, 1 headphone, 1 microphone, 1 DC IN, 1 Kensington lock slot Ethernet: 10/100MB

The ByteSpeed t50 Thin Client will be available December 1st, 2011.

The t50 Thin Client is a "remote access device" used to access your desktop and applications that are hosted on a centralized server or servers. With the support of Remote Desktop Protocol, the t50 Thin Client can be used to create virtual and session-based desktop experiences from many Remote Desktop Protocol-capable operating systems.

Low total cost of ownership
Additional computing access is as simple as adding more I/O devices. The total cost of ownership is then drastically reduced.

Slim and quiet design
The t50 Thin Client is feather light, and its slim design allows it to be mounted to the back of a monitor with a VESA mount. Together with its fanless design, t50L helps create a simple and noiseless workplace environment.

Simple click and play
The t50 Thin Client connects to the host server with a Remote Desktop connection. Just click the shortcut for a Remote Desktop session, you can immediately start a session and enjoy the computing resources.

Rich remote user experience
With RemoteFX support, the t50 thin client can provide a rich, efficient, and “local” computing experience for remote users.

Easy management and maintenance
Since all computing tasks are mainly performed on a server, all hardware and software issues are significantly reduced on the client side. All user management, software installations, system management, and upgrades are done on a single server.

Dimensions: 120mm (w) x 80mm (d) x 28mm (h)
Weight: 154g

The t50 Thin Client is backed by our excellent ByteSpeed 3 year standard warranty.

Base Configuration:

Components included in this system:

Processor: TI ARM 1.0 GHz

System Memory: 256MB

The graphics controller supports the following resolutions: 800x600, 1024x768, 1280x720
(NOTE: resolutions of your monitors may vary)

I/O Ports: 1 VGA, 2 front USB, 2 rear USB, 1 RJ45, 1 headphone, 1 microphone, 1 DC IN, 1 Kensington lock slot

Ethernet: 10/100MB

Supplier's Site

Technical Specifications

  ByteSpeed
Product Category Network Equipment
Product Number ByteSpeed t50 Thin Client
Unlock Full Specs
to access all available technical data