ByteSpeed ByteSpeed t160 Thin Client

Description
The ByteSpeed t160 Thin Client will be available December 1st, 2011. The t160 is a thin client computer designed for mainstream thin client users. It features VIA Nano U3500 1.0GHz processor and bundles major protocols and applications, for instance VMware View, Citrix XenDesktop, Citrix XenApp, Microsoft RDP, GO-Global, Local Browser, PDF Reader and Flash Player. For thin client users who require dual displays and more computing power in client side in a server-based computing environment, it’s the best choice. The t160 features dual display support, durable and quiet design, simplified management, slim and robust design, lower total cost of ownership. The t160 supports the following protocols: Remote Desktop Protocol / X-Access (XDMCP)/SSH/Telnet/C itrix ICA /VMware PCoIP Dimensions: 128mm (w) x 45mm (d) x 128mm (h) Weight: 580g The t160 Thin Client is backed by our excellent ByteSpeed 3 year standard warranty. Base Configuration: Components included in this system: Processor: VIA Nano U3500 1.0GHz System Memory: 512MB The graphics controller supports the following resolutions:1680x105 0, 1600x1200, 1920x1080, 1920x1200 (NOTE: resolutions of your monitors may vary) Video: DVI-I type video output which can be connected to a DVI-D and a RGB displays via Y-cable I/O Ports: 1 DVI-I, 2 front USB, 2 rear USB, 1 RJ45, 1 headphone, 1 microphone, 1 DC IN, 1 Kensington lock slot Ethernet: 10/100/1000MB
Description
The ByteSpeed t160 Thin Client will be available December 1st, 2011. The t160 is a thin client computer designed for mainstream thin client users. It features VIA Nano U3500 1.0GHz processor and bundles major protocols and applications, for instance VMware View, Citrix XenDesktop, Citrix XenApp, Microsoft RDP, GO-Global, Local Browser, PDF Reader and Flash Player. For thin client users who require dual displays and more computing power in client side in a server-based computing environment, it’s the best choice. The t160 features dual display support, durable and quiet design, simplified management, slim and robust design, lower total cost of ownership. The t160 supports the following protocols: Remote Desktop Protocol / X-Access (XDMCP)/SSH/Telnet/C itrix ICA /VMware PCoIP Dimensions: 128mm (w) x 45mm (d) x 128mm (h) Weight: 580g The t160 Thin Client is backed by our excellent ByteSpeed 3 year standard warranty. Base Configuration: Components included in this system: Processor: VIA Nano U3500 1.0GHz System Memory: 512MB The graphics controller supports the following resolutions:1680x105 0, 1600x1200, 1920x1080, 1920x1200 (NOTE: resolutions of your monitors may vary) Video: DVI-I type video output which can be connected to a DVI-D and a RGB displays via Y-cable I/O Ports: 1 DVI-I, 2 front USB, 2 rear USB, 1 RJ45, 1 headphone, 1 microphone, 1 DC IN, 1 Kensington lock slot Ethernet: 10/100/1000MB

Suppliers

Company
Product
Description
Supplier Links
The ByteSpeed t160 Thin Client will be available December 1st, 2011. The t160 is a thin client computer designed for mainstream thin client users. It features VIA Nano U3500 1.0GHz processor and bundles major protocols and applications, for instance VMware View, Citrix XenDesktop, Citrix XenApp, Microsoft RDP, GO-Global, Local Browser, PDF Reader and Flash Player. For thin client users who require dual displays and more computing power in client side in a server-based computing environment, it’s the best choice. The t160 features dual display support, durable and quiet design, simplified management, slim and robust design, lower total cost of ownership. The t160 supports the following protocols: Remote Desktop Protocol / X-Access (XDMCP)/SSH/Telnet/C itrix ICA /VMware PCoIP Dimensions: 128mm (w) x 45mm (d) x 128mm (h) Weight: 580g The t160 Thin Client is backed by our excellent ByteSpeed 3 year standard warranty. Base Configuration: Components included in this system: Processor: VIA Nano U3500 1.0GHz System Memory: 512MB The graphics controller supports the following resolutions:1680x105 0, 1600x1200, 1920x1080, 1920x1200 (NOTE: resolutions of your monitors may vary) Video: DVI-I type video output which can be connected to a DVI-D and a RGB displays via Y-cable I/O Ports: 1 DVI-I, 2 front USB, 2 rear USB, 1 RJ45, 1 headphone, 1 microphone, 1 DC IN, 1 Kensington lock slot Ethernet: 10/100/1000MB

The ByteSpeed t160 Thin Client will be available December 1st, 2011.

The t160 is a thin client computer designed for mainstream thin client users. It features VIA Nano U3500 1.0GHz processor and bundles major protocols and applications, for instance VMware View, Citrix XenDesktop, Citrix XenApp, Microsoft RDP, GO-Global, Local Browser, PDF Reader and Flash Player. For thin client users who require dual displays and more computing power in client side in a server-based computing environment, it’s the best choice.

The t160 features dual display support, durable and quiet design, simplified management, slim and robust design, lower total cost of ownership.

The t160 supports the following protocols:
Remote Desktop Protocol / X-Access (XDMCP)/SSH/Telnet/Citrix ICA /VMware PCoIP

Dimensions: 128mm (w) x 45mm (d) x 128mm (h)
Weight: 580g

The t160 Thin Client is backed by our excellent ByteSpeed 3 year standard warranty.

Base Configuration:

Components included in this system:

Processor: VIA Nano U3500 1.0GHz

System Memory: 512MB

The graphics controller supports the following resolutions:1680x1050, 1600x1200, 1920x1080, 1920x1200 (NOTE: resolutions of your monitors may vary)

Video: DVI-I type video output which can be connected to a DVI-D and a RGB displays via Y-cable

I/O Ports: 1 DVI-I, 2 front USB, 2 rear USB, 1 RJ45, 1 headphone, 1 microphone, 1 DC IN, 1 Kensington lock slot

Ethernet: 10/100/1000MB

Supplier's Site

Technical Specifications

  ByteSpeed
Product Category Network Equipment
Product Number ByteSpeed t160 Thin Client
Protocol / Network AppleTalk
Unlock Full Specs
to access all available technical data