ByteSpeed ByteSpeed DH61DL Mini-ITX

Description
The ByteSpeed DH61DL offers great multi-tasking performance in a small form factor board which provides maximum design flexibility to support system designs ranging from all-in-one PCs to portable systems. The DH61DL supports the latest features, including USB 3.0 and dual display capabilities, making it an excellent choice for an entry-level mini-ITX based system. It is equipped with VDI-D and VGA ports to support flexible, dual independent display for processors with Intel HD Graphics. It also offers premium features such as Intel® High Definition Audio (Intel® HD Audio) with 5.1 surround sound and multi-streaming capability and an integrated Intel® PRO 10/100/1000 network connection in a low-power design. Legacy features such as PCI connectors, a parallel port, and a PS/2 port are also supported for backward compatibility with peripherals. The ByteSpeed DH61DL is backed by our excellent ByteSpeed 5-year desktop warranty and service contract. Monitors have a 3-year warranty. Base Configuration: Components already included in this system: Intel DH61DL Desktop Board Intel H61 Express Chipset ByteSpeed BM650 mini-ITX Chassis DVI-D and VGA connectors for processors with Intel HD Graphics Gigabit (10/100/1000 Mb/s) LAN subsystem using the Intel 82579V Gigabit Ethernet Controller Support for DDR3 1333 /1066 MHz DIMMs Up to 8GB of system memory 5-Year ByteSpeed Warranty (Monitors have a 3-year warranty) Processor Options Intel Pentium G620 Dual Core 2.6GHz Intel Core i3-2100 3.1GHz Dual Core Processor Intel Core i5-2400 3.1GHz Quad Core Processor
Description
The ByteSpeed DH61DL offers great multi-tasking performance in a small form factor board which provides maximum design flexibility to support system designs ranging from all-in-one PCs to portable systems. The DH61DL supports the latest features, including USB 3.0 and dual display capabilities, making it an excellent choice for an entry-level mini-ITX based system. It is equipped with VDI-D and VGA ports to support flexible, dual independent display for processors with Intel HD Graphics. It also offers premium features such as Intel® High Definition Audio (Intel® HD Audio) with 5.1 surround sound and multi-streaming capability and an integrated Intel® PRO 10/100/1000 network connection in a low-power design. Legacy features such as PCI connectors, a parallel port, and a PS/2 port are also supported for backward compatibility with peripherals. The ByteSpeed DH61DL is backed by our excellent ByteSpeed 5-year desktop warranty and service contract. Monitors have a 3-year warranty. Base Configuration: Components already included in this system: Intel DH61DL Desktop Board Intel H61 Express Chipset ByteSpeed BM650 mini-ITX Chassis DVI-D and VGA connectors for processors with Intel HD Graphics Gigabit (10/100/1000 Mb/s) LAN subsystem using the Intel 82579V Gigabit Ethernet Controller Support for DDR3 1333 /1066 MHz DIMMs Up to 8GB of system memory 5-Year ByteSpeed Warranty (Monitors have a 3-year warranty) Processor Options Intel Pentium G620 Dual Core 2.6GHz Intel Core i3-2100 3.1GHz Dual Core Processor Intel Core i5-2400 3.1GHz Quad Core Processor

Suppliers

Company
Product
Description
Supplier Links
The ByteSpeed DH61DL offers great multi-tasking performance in a small form factor board which provides maximum design flexibility to support system designs ranging from all-in-one PCs to portable systems. The DH61DL supports the latest features, including USB 3.0 and dual display capabilities, making it an excellent choice for an entry-level mini-ITX based system. It is equipped with VDI-D and VGA ports to support flexible, dual independent display for processors with Intel HD Graphics. It also offers premium features such as Intel® High Definition Audio (Intel® HD Audio) with 5.1 surround sound and multi-streaming capability and an integrated Intel® PRO 10/100/1000 network connection in a low-power design. Legacy features such as PCI connectors, a parallel port, and a PS/2 port are also supported for backward compatibility with peripherals. The ByteSpeed DH61DL is backed by our excellent ByteSpeed 5-year desktop warranty and service contract. Monitors have a 3-year warranty. Base Configuration: Components already included in this system: Intel DH61DL Desktop Board Intel H61 Express Chipset ByteSpeed BM650 mini-ITX Chassis DVI-D and VGA connectors for processors with Intel HD Graphics Gigabit (10/100/1000 Mb/s) LAN subsystem using the Intel 82579V Gigabit Ethernet Controller Support for DDR3 1333 /1066 MHz DIMMs Up to 8GB of system memory 5-Year ByteSpeed Warranty (Monitors have a 3-year warranty) Processor Options Intel Pentium G620 Dual Core 2.6GHz Intel Core i3-2100 3.1GHz Dual Core Processor Intel Core i5-2400 3.1GHz Quad Core Processor

The ByteSpeed DH61DL offers great multi-tasking performance in a small form factor board which provides maximum design flexibility to support system designs ranging from all-in-one PCs to portable systems. The DH61DL supports the latest features, including USB 3.0 and dual display capabilities, making it an excellent choice for an entry-level mini-ITX based system. It is equipped with VDI-D and VGA ports to support flexible, dual independent display for processors with Intel HD Graphics. It also offers premium features such as Intel® High Definition Audio (Intel® HD Audio) with 5.1 surround sound and multi-streaming capability and an integrated Intel® PRO 10/100/1000 network connection in a low-power design. Legacy features such as PCI connectors, a parallel port, and a PS/2 port are also supported for backward compatibility with peripherals.

The ByteSpeed DH61DL is backed by our excellent ByteSpeed 5-year desktop warranty and service contract. Monitors have a 3-year warranty.

Base Configuration:

Components already included in this system:

Intel DH61DL Desktop Board
Intel H61 Express Chipset
ByteSpeed BM650 mini-ITX Chassis
DVI-D and VGA connectors for processors with Intel HD Graphics
Gigabit (10/100/1000 Mb/s) LAN subsystem using the Intel 82579V Gigabit Ethernet Controller
Support for DDR3 1333 /1066 MHz DIMMs
Up to 8GB of system memory
5-Year ByteSpeed Warranty
(Monitors have a 3-year warranty)

Processor Options
Intel Pentium G620 Dual Core 2.6GHz
Intel Core i3-2100 3.1GHz Dual Core Processor
Intel Core i5-2400 3.1GHz Quad Core Processor

Supplier's Site

Technical Specifications

  ByteSpeed
Product Category Computers
Product Number ByteSpeed DH61DL Mini-ITX
Computer Type Desktop, Stand Alone or Tower (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details