ByteSpeed ByteSpeed 15.6" SP15R Laptop

Description
ByteSpeed's 15.6" SP15R Laptop is the perfect solution if you're looking to transition from a desktop to a laptop. Not only does it feature a large screen and 10-key numerical pad, but it is designed with power and high performance to get things done faster. The 15.6" SP15R Laptop also has a docking station option, which enables you to connect devices such as a printer, scanner, mouse, flat panel monitor, etc., saving time and hassle. When docked, your laptop offers similar convenient functions of a desktop computer, yet you can easily disconnect for mobility as well. The ByteSpeed 15.6" SP15R Laptop is backed by our excellent ByteSpeed 3-year warranty and service contract. Base Configuration: Components already included in this system. 15.6" WSXGA LED Backlight Display Intel HD Graphics Technology Integrated 1.3M Web Camera DVD+-RW Super Multi Drive Intel Pro Wireless 802.11 a/b/g/n 6-cell Lithium Ion Battery (1-Yr Warranty) 3-Year ByteSpeed Laptop Warranty Processor Options: Pentium DC B940 Intel Core i3-2310m DC 2.1GHz Intel Core i5-2520m DC 2.5GHz Intel Core i7-2620m DC 2.7GHz
Description
ByteSpeed's 15.6" SP15R Laptop is the perfect solution if you're looking to transition from a desktop to a laptop. Not only does it feature a large screen and 10-key numerical pad, but it is designed with power and high performance to get things done faster. The 15.6" SP15R Laptop also has a docking station option, which enables you to connect devices such as a printer, scanner, mouse, flat panel monitor, etc., saving time and hassle. When docked, your laptop offers similar convenient functions of a desktop computer, yet you can easily disconnect for mobility as well. The ByteSpeed 15.6" SP15R Laptop is backed by our excellent ByteSpeed 3-year warranty and service contract. Base Configuration: Components already included in this system. 15.6" WSXGA LED Backlight Display Intel HD Graphics Technology Integrated 1.3M Web Camera DVD+-RW Super Multi Drive Intel Pro Wireless 802.11 a/b/g/n 6-cell Lithium Ion Battery (1-Yr Warranty) 3-Year ByteSpeed Laptop Warranty Processor Options: Pentium DC B940 Intel Core i3-2310m DC 2.1GHz Intel Core i5-2520m DC 2.5GHz Intel Core i7-2620m DC 2.7GHz

Suppliers

Company
Product
Description
Supplier Links
ByteSpeed's 15.6" SP15R Laptop is the perfect solution if you're looking to transition from a desktop to a laptop. Not only does it feature a large screen and 10-key numerical pad, but it is designed with power and high performance to get things done faster. The 15.6" SP15R Laptop also has a docking station option, which enables you to connect devices such as a printer, scanner, mouse, flat panel monitor, etc., saving time and hassle. When docked, your laptop offers similar convenient functions of a desktop computer, yet you can easily disconnect for mobility as well. The ByteSpeed 15.6" SP15R Laptop is backed by our excellent ByteSpeed 3-year warranty and service contract. Base Configuration: Components already included in this system. 15.6" WSXGA LED Backlight Display Intel HD Graphics Technology Integrated 1.3M Web Camera DVD+-RW Super Multi Drive Intel Pro Wireless 802.11 a/b/g/n 6-cell Lithium Ion Battery (1-Yr Warranty) 3-Year ByteSpeed Laptop Warranty Processor Options: Pentium DC B940 Intel Core i3-2310m DC 2.1GHz Intel Core i5-2520m DC 2.5GHz Intel Core i7-2620m DC 2.7GHz

ByteSpeed's 15.6" SP15R Laptop is the perfect solution if you're looking to transition from a desktop to a laptop. Not only does it feature a large screen and 10-key numerical pad, but it is designed with power and high performance to get things done faster.
The 15.6" SP15R Laptop also has a docking station option, which enables you to connect devices such as a printer, scanner, mouse, flat panel monitor, etc., saving time and hassle. When docked, your laptop offers similar convenient functions of a desktop computer, yet you can easily disconnect for mobility as well.
The ByteSpeed 15.6" SP15R Laptop is backed by our excellent ByteSpeed 3-year warranty and service contract.

Base Configuration:

Components already included in this system.
15.6" WSXGA LED Backlight Display
Intel HD Graphics Technology
Integrated 1.3M Web Camera
DVD+-RW Super Multi Drive
Intel Pro Wireless 802.11 a/b/g/n
6-cell Lithium Ion Battery (1-Yr Warranty)
3-Year ByteSpeed Laptop Warranty
Processor Options:
Pentium DC B940
Intel Core i3-2310m DC 2.1GHz
Intel Core i5-2520m DC 2.5GHz
Intel Core i7-2620m DC 2.7GHz

Supplier's Site

Technical Specifications

  ByteSpeed
Product Category Notebook and Laptop Computers
Product Number ByteSpeed 15.6" SP15R Laptop
Unlock Full Specs
to access all available technical data

Similar Products

Surface Laptop -  - Microsoft Corp.
Microsoft Corp.
Specs
Operating System Microsoft®
Processor Intel 386 Family
Main Memory 4.00 to 16.00 GB
View Details
Laptop - MacBook Pro - 15 inch - Apple, Inc.
Specs
Operating System Apple®
Processor Intel 386 Family
Speed 2000 to 2300 MHz
View Details
Lenovo Yoga 720 (13
Specs
Operating System Microsoft®
Processor Intel 386 Family
Speed 1800 MHz
View Details