ByteSpeed ByteSpeed 14" MB40 Laptop

Description
ByteSpeed's 14" MB40 Laptop is our best value computer. Its 14" screen is comfortable to read and offers a compact solution for mobility. It is also energy-efficient, featuring a 6-cell battery for longer battery life. The ByteSpeed 14" MB40 Laptop is backed by our excellent ByteSpeed 3-year warranty and service contract. Base Configuration: Components already included in this system. 14" 16:9 Display Intel HD Graphics Technology Integrated 1.3M Web Camera DVD+-RW Super Multi Drive Intel Pro Wireless 802.11 a/b/g/n 6-cell Lithium Ion Battery (1-Yr Warranty) 6-in-1 card reader 3-Year ByteSpeed Laptop Warranty Processor Options: Pentium DC B940 Core i3-2310m DC 2.1GHz Core i5-2520m DC 2.5 GHz Core i7-2620m DC 2.7GHz
Description
ByteSpeed's 14" MB40 Laptop is our best value computer. Its 14" screen is comfortable to read and offers a compact solution for mobility. It is also energy-efficient, featuring a 6-cell battery for longer battery life. The ByteSpeed 14" MB40 Laptop is backed by our excellent ByteSpeed 3-year warranty and service contract. Base Configuration: Components already included in this system. 14" 16:9 Display Intel HD Graphics Technology Integrated 1.3M Web Camera DVD+-RW Super Multi Drive Intel Pro Wireless 802.11 a/b/g/n 6-cell Lithium Ion Battery (1-Yr Warranty) 6-in-1 card reader 3-Year ByteSpeed Laptop Warranty Processor Options: Pentium DC B940 Core i3-2310m DC 2.1GHz Core i5-2520m DC 2.5 GHz Core i7-2620m DC 2.7GHz

Suppliers

Company
Product
Description
Supplier Links
 - ByteSpeed 14
Moorhead, MN, USA
ByteSpeed 14" MB40 Laptop
ByteSpeed 14" MB40 Laptop
ByteSpeed's 14" MB40 Laptop is our best value computer. Its 14" screen is comfortable to read and offers a compact solution for mobility. It is also energy-efficient, featuring a 6-cell battery for longer battery life. The ByteSpeed 14" MB40 Laptop is backed by our excellent ByteSpeed 3-year warranty and service contract. Base Configuration: Components already included in this system. 14" 16:9 Display Intel HD Graphics Technology Integrated 1.3M Web Camera DVD+-RW Super Multi Drive Intel Pro Wireless 802.11 a/b/g/n 6-cell Lithium Ion Battery (1-Yr Warranty) 6-in-1 card reader 3-Year ByteSpeed Laptop Warranty Processor Options: Pentium DC B940 Core i3-2310m DC 2.1GHz Core i5-2520m DC 2.5 GHz Core i7-2620m DC 2.7GHz

ByteSpeed's 14" MB40 Laptop is our best value computer. Its 14" screen is comfortable to read and offers a compact solution for mobility. It is also energy-efficient, featuring a 6-cell battery for longer battery life.
The ByteSpeed 14" MB40 Laptop is backed by our excellent ByteSpeed 3-year warranty and service contract.

Base Configuration:

Components already included in this system.
14" 16:9 Display
Intel HD Graphics Technology
Integrated 1.3M Web Camera
DVD+-RW Super Multi Drive
Intel Pro Wireless 802.11 a/b/g/n
6-cell Lithium Ion Battery (1-Yr Warranty)
6-in-1 card reader
3-Year ByteSpeed Laptop Warranty
Processor Options:
Pentium DC B940
Core i3-2310m DC 2.1GHz
Core i5-2520m DC 2.5 GHz
Core i7-2620m DC 2.7GHz

Technical Specifications

  ByteSpeed
Product Category Notebook and Laptop Computers
Product Number ByteSpeed 14" MB40 Laptop
Unlock Full Specs
to access all available technical data

Similar Products

Surface Laptop -  - Microsoft Corp.
Microsoft Corp.
Specs
Operating System Microsoft®
Processor Intel 386 Family
Main Memory 4.00 to 16.00 GB
View Details
Laptops -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family
Main Memory 3.00 to 8.00 GB
View Details
Lenovo Yoga 720 (13
Specs
Operating System Microsoft®
Processor Intel 386 Family
Speed 1800 MHz
View Details