ByteSpeed ByteSpeed 11.6" T21 Laptop

Description
ByteSpeed's 11.6" T21 Laptop is a great solution if you're looking to cut costs. Not only is it affordable, but it is also lightweight, larger, and more powerful than a netbook. The ByteSpeed 11.6" T21 Laptop is backed by our excellent ByteSpeed 3-year warranty and service contract. Base Configuration: Components already included in this system. 11.6" (1366x768) WXGA LED Display Intel SU2300 1.2GHz Processor Intel HD Graphics Technology 2GB DDR2 800MHz Mobile Memory 120GB SATA 7200RPM Mobile Hard Drive Integrated 1.3M Web Camera Wireless 802.11 a/b/g/n 4-cell Lithium Ion Battery (1-Yr Warranty) 3-Year ByteSpeed Laptop Warranty
Description
ByteSpeed's 11.6" T21 Laptop is a great solution if you're looking to cut costs. Not only is it affordable, but it is also lightweight, larger, and more powerful than a netbook. The ByteSpeed 11.6" T21 Laptop is backed by our excellent ByteSpeed 3-year warranty and service contract. Base Configuration: Components already included in this system. 11.6" (1366x768) WXGA LED Display Intel SU2300 1.2GHz Processor Intel HD Graphics Technology 2GB DDR2 800MHz Mobile Memory 120GB SATA 7200RPM Mobile Hard Drive Integrated 1.3M Web Camera Wireless 802.11 a/b/g/n 4-cell Lithium Ion Battery (1-Yr Warranty) 3-Year ByteSpeed Laptop Warranty

Suppliers

Company
Product
Description
Supplier Links
 - ByteSpeed 11.6
Moorhead, MN, USA
ByteSpeed 11.6" T21 Laptop
ByteSpeed 11.6" T21 Laptop
ByteSpeed's 11.6" T21 Laptop is a great solution if you're looking to cut costs. Not only is it affordable, but it is also lightweight, larger, and more powerful than a netbook. The ByteSpeed 11.6" T21 Laptop is backed by our excellent ByteSpeed 3-year warranty and service contract. Base Configuration: Components already included in this system. 11.6" (1366x768) WXGA LED Display Intel SU2300 1.2GHz Processor Intel HD Graphics Technology 2GB DDR2 800MHz Mobile Memory 120GB SATA 7200RPM Mobile Hard Drive Integrated 1.3M Web Camera Wireless 802.11 a/b/g/n 4-cell Lithium Ion Battery (1-Yr Warranty) 3-Year ByteSpeed Laptop Warranty

ByteSpeed's 11.6" T21 Laptop is a great solution if you're looking to cut costs. Not only is it affordable, but it is also lightweight, larger, and more powerful than a netbook.
The ByteSpeed 11.6" T21 Laptop is backed by our excellent ByteSpeed 3-year warranty and service contract.

Base Configuration:

Components already included in this system.
11.6" (1366x768) WXGA LED Display
Intel SU2300 1.2GHz Processor
Intel HD Graphics Technology
2GB DDR2 800MHz Mobile Memory
120GB SATA 7200RPM Mobile Hard Drive
Integrated 1.3M Web Camera
Wireless 802.11 a/b/g/n
4-cell Lithium Ion Battery (1-Yr Warranty)
3-Year ByteSpeed Laptop Warranty

Technical Specifications

  ByteSpeed
Product Category Notebook and Laptop Computers
Product Number ByteSpeed 11.6" T21 Laptop
Unlock Full Specs
to access all available technical data

Similar Products

Laptops -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family
Main Memory 3.00 to 8.00 GB
View Details
Surface Book -  - Microsoft Corp.
Microsoft Corp.
Specs
Operating System Microsoft®
Processor Intel 386 Family
Main Memory 8.00 to 16.00 GB
View Details
ThinkPad T470p Laptop Computer -  - Lenovo
Specs
Operating System Microsoft®
Processor Intel 386 Family
Speed 3900 MHz
View Details
Laptop - MacBook Pro - 15 inch - Apple, Inc.
Specs
Operating System Apple®
Processor Intel 386 Family
Speed 2000 to 2300 MHz
View Details