ByteSpeed ByteSpeed 10" NL2 Classmate

Description
The Perfect Device for the Classroom The NL2 "Classmate" is a ruggedized convertible netbook that is a new, fun tool for school. It is drop-tested and has a water-resistant keyboard, featuring reinforced corners, shock mounted hard drive, a protective rubberized surface, a scratch and water resistant screen, spill resistant keyboard and touchpad, and a retractable carrying handle. The Classmate comes preloaded with classroom collaboration software, access management, and monitoring software, and creative software to be used with the Classmate's stylus and webcam. The Classmate is backed by our excellent ByteSpeed 3-year warranty and service contract. Base Configuration: Components already included in this system. 10" Net Tablet 1024x600 Touch Display Intel GMA 950 Graphics Intel Atom N450 1.66GHz Processor 1.3 Mega-pixel Web Camera 1GB DDR2 667MHz Memory (includes upgrade to 2GB) 160GB SATA 5400RPM Hard Drive Intel 6200 802.11 ABGN Wireless Card MS Windows 7 Starter Edition 6-cell Lithium Ion Battery (1-Yr Warranty)
Description
The Perfect Device for the Classroom The NL2 "Classmate" is a ruggedized convertible netbook that is a new, fun tool for school. It is drop-tested and has a water-resistant keyboard, featuring reinforced corners, shock mounted hard drive, a protective rubberized surface, a scratch and water resistant screen, spill resistant keyboard and touchpad, and a retractable carrying handle. The Classmate comes preloaded with classroom collaboration software, access management, and monitoring software, and creative software to be used with the Classmate's stylus and webcam. The Classmate is backed by our excellent ByteSpeed 3-year warranty and service contract. Base Configuration: Components already included in this system. 10" Net Tablet 1024x600 Touch Display Intel GMA 950 Graphics Intel Atom N450 1.66GHz Processor 1.3 Mega-pixel Web Camera 1GB DDR2 667MHz Memory (includes upgrade to 2GB) 160GB SATA 5400RPM Hard Drive Intel 6200 802.11 ABGN Wireless Card MS Windows 7 Starter Edition 6-cell Lithium Ion Battery (1-Yr Warranty)

Suppliers

Company
Product
Description
Supplier Links
The Perfect Device for the Classroom The NL2 "Classmate" is a ruggedized convertible netbook that is a new, fun tool for school. It is drop-tested and has a water-resistant keyboard, featuring reinforced corners, shock mounted hard drive, a protective rubberized surface, a scratch and water resistant screen, spill resistant keyboard and touchpad, and a retractable carrying handle. The Classmate comes preloaded with classroom collaboration software, access management, and monitoring software, and creative software to be used with the Classmate's stylus and webcam. The Classmate is backed by our excellent ByteSpeed 3-year warranty and service contract. Base Configuration: Components already included in this system. 10" Net Tablet 1024x600 Touch Display Intel GMA 950 Graphics Intel Atom N450 1.66GHz Processor 1.3 Mega-pixel Web Camera 1GB DDR2 667MHz Memory (includes upgrade to 2GB) 160GB SATA 5400RPM Hard Drive Intel 6200 802.11 ABGN Wireless Card MS Windows 7 Starter Edition 6-cell Lithium Ion Battery (1-Yr Warranty)

The Perfect Device for the Classroom
The NL2 "Classmate" is a ruggedized convertible netbook that is a new, fun tool for school. It is drop-tested and has a water-resistant keyboard, featuring reinforced corners, shock mounted hard drive, a protective rubberized surface, a scratch and water resistant screen, spill resistant keyboard and touchpad, and a retractable carrying handle.
The Classmate comes preloaded with classroom collaboration software, access management, and monitoring software, and creative software to be used with the Classmate's stylus and webcam.
The Classmate is backed by our excellent ByteSpeed 3-year warranty and service contract.

Base Configuration:

Components already included in this system.
10" Net Tablet 1024x600 Touch Display
Intel GMA 950 Graphics
Intel Atom N450 1.66GHz Processor
1.3 Mega-pixel Web Camera
1GB DDR2 667MHz Memory
(includes upgrade to 2GB)
160GB SATA 5400RPM Hard Drive
Intel 6200 802.11 ABGN Wireless Card
MS Windows 7 Starter Edition
6-cell Lithium Ion Battery (1-Yr Warranty)

Supplier's Site

Technical Specifications

  ByteSpeed
Product Category Notebook and Laptop Computers
Product Number ByteSpeed 10" NL2 Classmate
Unlock Full Specs
to access all available technical data

Similar Products

Laptops -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family
Main Memory 3.00 to 8.00 GB
View Details
Surface Book -  - Microsoft Corp.
Microsoft Corp.
Specs
Operating System Microsoft®
Processor Intel 386 Family
Main Memory 8.00 to 16.00 GB
View Details
Flex 11 Chromebook -  - Lenovo
Specs
Operating System Google®
Processor MTK
Speed 2100 MHz
View Details
Laptop - MacBook Pro - 15 inch - Apple, Inc.
Specs
Operating System Apple®
Processor Intel 386 Family
Speed 2000 to 2300 MHz
View Details