The ByteSpeed 10" E11 Clamshell features a water-resistant keyboard and reinforced round corner drop tested design. It also has a unique mechanical design to ensure ruggedness, with a rubber HDD cover and LCD cover. In addition to its safe-guarded features, the compact design makes it an ideal solution for computing on the go.
The ByteSpeed 10" E11 Clamshell is backed by our excellent ByteSpeed 3-year warranty and service contract.
Base Configuration:
Components already included in this system.
10" WSVGA 1024x600 TFT Display
Intel GMA 950 Graphics
Intel Atom N450 1.66GHz Processor
1.3 Mega-pixel Web Camera
1GB DDR2 667MHz Memory
(includes upgrade to 2GB)
160GB SATA 5400RPM Hard Drive
Intel 6200 802.11 ABGN Wireless Card
MS Windows 7 Starter Edition
6-cell Lithium Ion Battery (1-Yr Warranty)
| ByteSpeed | |
|---|---|
| Product Category | Notebook and Laptop Computers |
| Product Number | ByteSpeed 10" E11 Clamshell |