Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
BYTE SEMICONDUCTOR
BY25FQ32ELWIG(R) -- MEMORY
BYTe Semiconductor
Memory
BY25FQ32ELWIG(R)
Description
32 MBIT, 1.8V (1.65V TO 1.95V),
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
32 MBIT, 1.8V (1.65V TO 1.95V),
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Memory
5369-BY25FQ32ELWIG(R)TR-ND
Memory
5369-BY25FQ32ELWIG(R)TR-ND
32 MBIT, 1.8V (1.65V TO 1.95V),
32 MBIT, 1.8V (1.65V TO 1.95V),
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Memory Chips
Product Number
5369-BY25FQ32ELWIG(R)TR-ND
Product Name
Memory
Memory Category
Flash
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Quad Memory IC and Storage Component
S25FL127SABBHBC03
Specs
Memory Category
Flash; Non-Volatile
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
BGA; Tape & Reel (TR)
View Details
4
suppliers
Micross Components, Inc.
Memory
MYXxxSMS01GP32xxx-45/x
Specs
Memory Category
MRAM; STT-MRAM
Access Time
45 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Rochester Electronics
Memory
24C16/SL
Specs
Memory Category
EEPROM; EEPROM
Access Time
3500 ns
Density
16 kbits
View Details
RS Components, Ltd.
Flash Memory
1882519
Specs
Memory Category
Flash
Bits per Word
8 bits
Pins
8
View Details