BWI Eagle, Inc. Proximity Switch 10/1/7139

Description
PROXIMITY SENSOR,THREADED PVC, W/MOUNTING BRACKET & 3' PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR,THREADED PVC, W/MOUNTING BRACKET & 3' PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 62760237 - Radwell International
Willingboro, NJ, United States
Proximity Switch
62760237
Proximity Switch 62760237
PROXIMITY SENSOR,THREADED PVC, W/MOUNTING BRACKET & 3' PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR,THREADED PVC, W/MOUNTING BRACKET & 3' PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 62760237
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001250-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Continuous-Time Hall-Effect Latch - A1210LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Photoelectric Sensors - 2104088 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 3.94 to 47.24 inch (100 to 1200 mm)
View Details