BWI Eagle, Inc. Proximity Switch 10/1/7135

Description
PROXIMITY SENSOR, GENERAL MOUNT, W/50' CABLE AND CONNECTOR, STATUS LED, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, GENERAL MOUNT, W/50' CABLE AND CONNECTOR, STATUS LED, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 62760227 - Radwell International
Willingboro, NJ, United States
Proximity Switch
62760227
Proximity Switch 62760227
PROXIMITY SENSOR, GENERAL MOUNT, W/50' CABLE AND CONNECTOR, STATUS LED, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, GENERAL MOUNT, W/50' CABLE AND CONNECTOR, STATUS LED, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 62760227
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-A1101ELHLX-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-6/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency 0.1000 to 8 kHz
View Details