Busch Vacuum Solutions Piezoresistive/Pirani Handheld Vacuum Gauge VacTest TPP 900

Description
The mobile gauge TPP 900 is a battery operated handheld solution combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor. This vacuum gauge provides a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Excellent measurement accuracy Wide pressure range Gas type independent measurement in high pressure range Adjustable gas correction factor in low pressure range Battery operated or with external power supply Can be used inside a vacuum chamber USB interface for data export and visualization Data logger for up to 2000 measurements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoresistive/Pirani Handheld Vacuum Gauge - VacTest TPP 900 - Busch Vacuum Solutions
Virginia Beach, VA, United States
Piezoresistive/Pirani Handheld Vacuum Gauge
VacTest TPP 900
Piezoresistive/Pirani Handheld Vacuum Gauge VacTest TPP 900
The mobile gauge TPP 900 is a battery operated handheld solution combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor. This vacuum gauge provides a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Excellent measurement accuracy Wide pressure range Gas type independent measurement in high pressure range Adjustable gas correction factor in low pressure range Battery operated or with external power supply Can be used inside a vacuum chamber USB interface for data export and visualization Data logger for up to 2000 measurements

The mobile gauge TPP 900 is a battery operated handheld solution combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor. This vacuum gauge provides a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar.

  • Excellent measurement accuracy
  • Wide pressure range
  • Gas type independent measurement in high pressure range
  • Adjustable gas correction factor in low pressure range
  • Battery operated or with external power supply
  • Can be used inside a vacuum chamber
  • USB interface for data export and visualization
  • Data logger for up to 2000 measurements
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Gauges and Instruments
Product Number VacTest TPP 900
Product Name Piezoresistive/Pirani Handheld Vacuum Gauge
Media Gas
Sensor Technology Semiconductor Piezoresistive; Pirani
Vacuum Range 3.75E-4 to 900 torr (29.92 to -5.53 in Hg vac)
Accuracy 0.3000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pirani Sensor Vacuum Gauge - VacTest TTP 900 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Vacuum Range 7.50E-4 to 75.03 torr (29.92 to 26.97 in Hg vac)
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DTP 400 C - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details
Pirani Vacuum Gauge Analog Transmitter - VacTest GTP 100/200 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; Analog Current
View Details