Busch Vacuum Solutions Pump Repair Kit 0993.900.247

Description
DISCONTINUED BY MANUFACTURER, VACUUM PUMP KIT, R5 SERIES, OVERHAUL KIT, FOR RA0400 AND RC0040 PUMPS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VACUUM PUMP KIT, R5 SERIES, OVERHAUL KIT, FOR RA0400 AND RC0040 PUMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 56636330 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
56636330
Pump Repair Kit 56636330
DISCONTINUED BY MANUFACTURER, VACUUM PUMP KIT, R5 SERIES, OVERHAUL KIT, FOR RA0400 AND RC0040 PUMPS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VACUUM PUMP KIT, R5 SERIES, OVERHAUL KIT, FOR RA0400 AND RC0040 PUMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pump Repair Kit -  - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
Pump Repair Kit
BUSCH Pumps 0993.900.247

BUSCH Pumps 0993.900.247

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 56636330
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

13C20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Water Pumps - 2367186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Liquid Flow 30.624 GPM (116.00 L/min)
Power Source 230 V
Media Water Pump
View Details