Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
BUSBOARD PROTOTYPE SYSTEMS, LTD.
ZW-MM-20 -- JUMPER WIRE
BusBoard Prototype Systems, Ltd.
Jumper Wire
ZW-MM-20
Description
ZIPWIRE MALE-TO-MALE, 20CM, 40 U
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
ZIPWIRE MALE-TO-MALE, 20CM, 40 U
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Jumper Wire
4526-ZW-MM-20-ND
Jumper Wire
4526-ZW-MM-20-ND
ZIPWIRE MALE-TO-MALE, 20CM, 40 U
ZIPWIRE MALE-TO-MALE, 20CM, 40 U
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Hookup Wires
Product Number
4526-ZW-MM-20-ND
Product Name
Jumper Wire
North American
28 AWG
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
14 AWG, PVC Insulated, Wire Spool
9510
Specs
Rated Voltage
1000 volts
Nominal Diameter
0.1450 inch (3.68 mm)
Rated Temperature
105 C (221 F)
View Details
TE Connectivity
Hook Up Wire
1631693001
Specs
Rated Voltage
600 volts
Rated Temperature
-55 to 120 C (-67 to 248 F)
Wire Conductor
Tin-Plated Copper
View Details
2
suppliers
New England Wire Technologies Corporation
PVC Insulated Lead Wire
Specs
Rated Voltage
1000 volts
Nominal Diameter
0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature
105 C (221 F)
View Details
Cooner Wire Company
Miniature Electrode Wire
AS 766-40
Specs
Nominal Diameter
0.0045 inch (0.1143 mm)
Wire Insulation
Teflon
Wire Conductor
Pure Soft Silver
View Details