BusBoard Prototype Systems, Ltd. Board Supports SA180X1000

Description
BRD SPT SNAP LCK ADHESIVE 4.57MM
Request a Quote Datasheet
Description
BRD SPT SNAP LCK ADHESIVE 4.57MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 4526-SA180X1000-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
4526-SA180X1000-ND
Board Supports 4526-SA180X1000-ND
BRD SPT SNAP LCK ADHESIVE 4.57MM

BRD SPT SNAP LCK ADHESIVE 4.57MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Posts, Spacers, and Standoffs
Product Number 4526-SA180X1000-ND
Product Name Board Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2756 inch (7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-832-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details