Quarter Turn Valve BRASSBAL VALVE, 2WAY, NC, DOUBLE ACTING, 2" NPTF, GENERAL PURPOSE VALVE 24VDC B2CD10-B-0

Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
Description
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Suppliers

Company
Product
Description
Supplier Links
BRASSBAL VALVE, 2WAY, NC, DOUBLE ACTING, 2" NPTF, GENERAL PURPOSE VALVE 24VDC - B2CD10-B-0 - Quarter Turn Valve
Dallas, TX, USA
BRASSBAL VALVE, 2WAY, NC, DOUBLE ACTING, 2" NPTF, GENERAL PURPOSE VALVE 24VDC
B2CD10-B-0
BRASSBAL VALVE, 2WAY, NC, DOUBLE ACTING, 2" NPTF, GENERAL PURPOSE VALVE 24VDC B2CD10-B-0
• BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

• BRASS FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH
• DOUBLE ACTING
• 2" NPTF BALL VALVE
• SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number B2CD10-B-0
Product Name BRASSBAL VALVE, 2WAY, NC, DOUBLE ACTING, 2" NPTF, GENERAL PURPOSE VALVE 24VDC
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 147430291 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
Connection Description Threaded
View Details
Sporlan Oil Level Control Components - OF-8 - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 700.53 psi (493 m H2O)
Connection Description 7/8 Rotolock
View Details
8mm CHIPSOL MS - 14-213CM01-B6+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details